Hubbell Incorporated Individual Cable Tubing HSC116T300PF

Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL CLEAR COLOR 25 FT 0.06 INCH MIN. EXPANDED DIAMETER 0.03 INCH MAX. RECOVERED DIAMETER 18 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.018 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet
Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL CLEAR COLOR 25 FT 0.06 INCH MIN. EXPANDED DIAMETER 0.03 INCH MAX. RECOVERED DIAMETER 18 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.018 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSC116T300PF - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSC116T300PF
Individual Cable Tubing HSC116T300PF
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL CLEAR COLOR 25 FT 0.06 INCH MIN. EXPANDED DIAMETER 0.03 INCH MAX. RECOVERED DIAMETER 18 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.018 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
  • HEAT TYPE
  • CROSS LINKED POLYOLEFIN MATERIAL
  • CLEAR COLOR
  • 25 FT
  • 0.06 INCH MIN. EXPANDED DIAMETER
  • 0.03 INCH MAX. RECOVERED DIAMETER
  • 18 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.018 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 120 DEG C SHRINK TEMPERATURE
  • APPLICABLE STANDARD MIL-I-25053/5
  • PACKAGING TYPE REEL
  • HS-T-PF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSC116T300PF
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Heat Shrink Boots - 080534-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 2417545 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9449 inch (24 mm)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details