Hubbell Incorporated Individual Cable Tubing HSC100FR100

Description
HEAT TYPE PVC MATERIAL CLEAR COLOR 100 FT 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 3/0 TO 4/0 AWG (CODE), 1/0 TO 4/0 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.035 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 275 DEG F SHRINK TEMPERATURE PACKAGING TYPE REEL HSC-FR MODEL
Datasheet
Description
HEAT TYPE PVC MATERIAL CLEAR COLOR 100 FT 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 3/0 TO 4/0 AWG (CODE), 1/0 TO 4/0 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.035 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 275 DEG F SHRINK TEMPERATURE PACKAGING TYPE REEL HSC-FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSC100FR100 - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSC100FR100
Individual Cable Tubing HSC100FR100
HEAT TYPE PVC MATERIAL CLEAR COLOR 100 FT 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 3/0 TO 4/0 AWG (CODE), 1/0 TO 4/0 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.035 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 275 DEG F SHRINK TEMPERATURE PACKAGING TYPE REEL HSC-FR MODEL
  • HEAT TYPE
  • PVC MATERIAL
  • CLEAR COLOR
  • 100 FT
  • 1 INCH MIN. EXPANDED DIAMETER
  • 0.5 INCH MAX. RECOVERED DIAMETER
  • 3/0 TO 4/0 AWG (CODE), 1/0 TO 4/0 AWG (FLEX) CABLE SIZE
  • UL 224 APPROVAL
  • 600 V VOLTAGE RATING
  • 0.035 INCH THICKNESS
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • 275 DEG F SHRINK TEMPERATURE
  • PACKAGING TYPE REEL
  • HSC-FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSC100FR100
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details