Hubbell Incorporated Individual Cable Tubing HSBLU38FR

Description
HEAT TYPE PVC MATERIAL BLUE COLOR 50 FT 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 6 TO 4 AWG (CODE), 8 TO 6 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE PACKAGING TYPE REEL HS-FR MODEL
Datasheet
Description
HEAT TYPE PVC MATERIAL BLUE COLOR 50 FT 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 6 TO 4 AWG (CODE), 8 TO 6 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE PACKAGING TYPE REEL HS-FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSBLU38FR - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSBLU38FR
Individual Cable Tubing HSBLU38FR
HEAT TYPE PVC MATERIAL BLUE COLOR 50 FT 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 6 TO 4 AWG (CODE), 8 TO 6 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE PACKAGING TYPE REEL HS-FR MODEL
  • HEAT TYPE
  • PVC MATERIAL
  • BLUE COLOR
  • 50 FT
  • 0.375 INCH MIN. EXPANDED DIAMETER
  • 0.187 INCH MAX. RECOVERED DIAMETER
  • 6 TO 4 AWG (CODE), 8 TO 6 AWG (FLEX) CABLE SIZE
  • UL 224 APPROVAL
  • 600 V VOLTAGE RATING
  • 0.025 INCH THICKNESS
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 135 DEG C SHRINK TEMPERATURE
  • PACKAGING TYPE REEL
  • HS-FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSBLU38FR
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing - 0471982001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Heat Shrink Tubing - 136145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 3.58 inch (91 mm)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details