Hubbell Incorporated Individual Cable Tubing HSBLU12FR250FT

Description
HEAT TYPE FLEXIBLE PVC MATERIAL BLUE COLOR 250 FT 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 4 TO 1 AWG (CODE), 6 TO 4 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE BURNDY[T] BRAND HS-FR MODEL
Datasheet
Description
HEAT TYPE FLEXIBLE PVC MATERIAL BLUE COLOR 250 FT 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 4 TO 1 AWG (CODE), 6 TO 4 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE BURNDY[T] BRAND HS-FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSBLU12FR250FT - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSBLU12FR250FT
Individual Cable Tubing HSBLU12FR250FT
HEAT TYPE FLEXIBLE PVC MATERIAL BLUE COLOR 250 FT 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 4 TO 1 AWG (CODE), 6 TO 4 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE BURNDY[T] BRAND HS-FR MODEL
  • HEAT TYPE
  • FLEXIBLE PVC MATERIAL
  • BLUE COLOR
  • 250 FT
  • 0.5 INCH MIN. EXPANDED DIAMETER
  • 0.25 INCH MAX. RECOVERED DIAMETER
  • 4 TO 1 AWG (CODE), 6 TO 4 AWG (FLEX) CABLE SIZE
  • UL 224 APPROVAL
  • 600 V VOLTAGE RATING
  • 0.025 INCH THICKNESS
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 135 DEG C SHRINK TEMPERATURE
  • BURNDY[T] BRAND
  • HS-FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSBLU12FR250FT
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 043161-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2345903 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.5 inch (38.1 mm)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details