Hubbell Incorporated Individual Cable Tubing HSBL100T300PF

Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLUE COLOR 25 FT 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 300 KCMIL CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.18 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet
Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLUE COLOR 25 FT 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 300 KCMIL CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.18 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSBL100T300PF - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSBL100T300PF
Individual Cable Tubing HSBL100T300PF
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLUE COLOR 25 FT 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 300 KCMIL CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.18 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
  • HEAT TYPE
  • CROSS LINKED POLYOLEFIN MATERIAL
  • BLUE COLOR
  • 25 FT
  • 1 INCH MIN. EXPANDED DIAMETER
  • 0.5 INCH MAX. RECOVERED DIAMETER
  • 2/0 AWG TO 300 KCMIL CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.18 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 120 DEG C SHRINK TEMPERATURE
  • APPLICABLE STANDARD MIL-I-25053/5
  • PACKAGING TYPE REEL
  • HS-T-PF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSBL100T300PF
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Heat Shrink Tubing - 0662474002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 2672168 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0630 inch (1.6 mm)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details