Hubbell Incorporated Individual Cable Tubing HSB35H48PF5

Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 4 FT 0.35 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 14 TO 10 AWG CABLE SIZE UL 486-D, CSA APPROVAL 600 V VOLTAGE RATING 0.07 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 HS-H-PF MODEL
Datasheet
Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 4 FT 0.35 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 14 TO 10 AWG CABLE SIZE UL 486-D, CSA APPROVAL 600 V VOLTAGE RATING 0.07 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 HS-H-PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSB35H48PF5 - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSB35H48PF5
Individual Cable Tubing HSB35H48PF5
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 4 FT 0.35 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 14 TO 10 AWG CABLE SIZE UL 486-D, CSA APPROVAL 600 V VOLTAGE RATING 0.07 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 HS-H-PF MODEL
  • HEAT TYPE
  • CROSS LINKED POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 4 FT
  • 0.35 INCH MIN. EXPANDED DIAMETER
  • 0.15 INCH MAX. RECOVERED DIAMETER
  • 14 TO 10 AWG CABLE SIZE
  • UL 486-D, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.07 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 3:1 SHRINK RATIO
  • HEAVY WALL TYPE
  • 120 DEG C SHRINK TEMPERATURE
  • APPLICABLE STANDARD MIL-I-25053/5
  • HS-H-PF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSB35H48PF5
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Reducing sleeve - DARQ-R-A-S11-S9-11 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Heat Shrink Tubing - Q-175K-1-02-QB48IN-5-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Heat Shrink Boots - 022477-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details