Hubbell Incorporated Individual Cable Tubing HSB34H9PF10

Description
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 9 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 6 TO 2 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.09 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICABLE STANDARD MIL-I-25053/5 HS-H-PF MODEL
Datasheet
Description
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 9 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 6 TO 2 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.09 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICABLE STANDARD MIL-I-25053/5 HS-H-PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSB34H9PF10 - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSB34H9PF10
Individual Cable Tubing HSB34H9PF10
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 9 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 6 TO 2 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.09 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICABLE STANDARD MIL-I-25053/5 HS-H-PF MODEL
  • FLAME RETARDANT TYPE
  • CROSS LINKED POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 9 INCH
  • 0.75 INCH MIN. EXPANDED DIAMETER
  • 0.22 INCH MAX. RECOVERED DIAMETER
  • 6 TO 2 AWG CABLE SIZE
  • UL 486D, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.09 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 3:1 SHRINK RATIO
  • HEAVY WALL TYPE
  • 120 DEG C SHRINK TEMPERATURE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD MIL-I-25053/5
  • HS-H-PF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSB34H9PF10
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details