Hubbell Incorporated Individual Cable Tubing HSB34H6PF10

Description
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 6 TO 2 AWG CABLE SIZE UL 486D, CSA APPROVAL 1000 V VOLTAGE RATING 0.09 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICATION DIRECT BURIAL PACKAGING QUANTITY 10 HS-H-PF MODEL
Datasheet
Description
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 6 TO 2 AWG CABLE SIZE UL 486D, CSA APPROVAL 1000 V VOLTAGE RATING 0.09 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICATION DIRECT BURIAL PACKAGING QUANTITY 10 HS-H-PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSB34H6PF10 - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSB34H6PF10
Individual Cable Tubing HSB34H6PF10
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 6 TO 2 AWG CABLE SIZE UL 486D, CSA APPROVAL 1000 V VOLTAGE RATING 0.09 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICATION DIRECT BURIAL PACKAGING QUANTITY 10 HS-H-PF MODEL
  • FLAME RETARDANT TYPE
  • CROSS LINKED POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 6 INCH
  • 0.75 INCH MIN. EXPANDED DIAMETER
  • 0.22 INCH MAX. RECOVERED DIAMETER
  • 6 TO 2 AWG CABLE SIZE
  • UL 486D, CSA APPROVAL
  • 1000 V VOLTAGE RATING
  • 0.09 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 3:1 SHRINK RATIO
  • HEAVY WALL TYPE
  • 120 DEG C SHRINK TEMPERATURE
  • ROHS COMPATIBLE
  • APPLICATION DIRECT BURIAL
  • PACKAGING QUANTITY 10
  • HS-H-PF MODEL
Supplier's Site Datasheet
BURN Shrink Tubing - HSB34H6PF10 - Galco Industrial Electronics
Madison Heights, MI, United States
BURN Shrink Tubing
HSB34H6PF10
BURN Shrink Tubing HSB34H6PF10
Heat Shrink Heavy 3/4DIA 6in.

Heat Shrink Heavy 3/4DIA 6in.

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number HSB34H6PF10 HSB34H6PF10
Product Name Individual Cable Tubing BURN Shrink Tubing
Sleeving Shrink Tubing Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S17-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details