Hubbell Incorporated Individual Cable Tubing HSB332T48PF

Description
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 4 FT 0.09 INCH MIN. EXPANDED DIAMETER 0.05 INCH MAX. RECOVERED DIAMETER 18 TO 16 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet
Description
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 4 FT 0.09 INCH MIN. EXPANDED DIAMETER 0.05 INCH MAX. RECOVERED DIAMETER 18 TO 16 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSB332T48PF - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSB332T48PF
Individual Cable Tubing HSB332T48PF
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 4 FT 0.09 INCH MIN. EXPANDED DIAMETER 0.05 INCH MAX. RECOVERED DIAMETER 18 TO 16 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
  • FLAME RETARDANT TYPE
  • CROSS LINKED POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 4 FT
  • 0.09 INCH MIN. EXPANDED DIAMETER
  • 0.05 INCH MAX. RECOVERED DIAMETER
  • 18 TO 16 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.02 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 120 DEG C SHRINK TEMPERATURE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD MIL-I-25053/5
  • PACKAGING TYPE REEL
  • HS-T-PF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSB332T48PF
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Alfagomma® 1.02 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0264 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.02 inch (25.91 mm)
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details