Hubbell Incorporated Individual Cable Tubing HSB200H9PF2

Description
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 9 INCH 2 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 250 TO 500 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 1000 V VOLTAGE RATING 0.16 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICATION DIRECT BURIAL PACKAGING QUANTITY 2 HS-H-PF MODEL
Datasheet
Description
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 9 INCH 2 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 250 TO 500 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 1000 V VOLTAGE RATING 0.16 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICATION DIRECT BURIAL PACKAGING QUANTITY 2 HS-H-PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSB200H9PF2 - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSB200H9PF2
Individual Cable Tubing HSB200H9PF2
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 9 INCH 2 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 250 TO 500 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 1000 V VOLTAGE RATING 0.16 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICATION DIRECT BURIAL PACKAGING QUANTITY 2 HS-H-PF MODEL
  • FLAME RETARDANT TYPE
  • CROSS LINKED POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 9 INCH
  • 2 INCH MIN. EXPANDED DIAMETER
  • 0.75 INCH MAX. RECOVERED DIAMETER
  • 250 TO 500 KCMIL CABLE SIZE
  • UL 486D, CSA APPROVAL
  • 1000 V VOLTAGE RATING
  • 0.16 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 3:1 SHRINK RATIO
  • HEAVY WALL TYPE
  • 120 DEG C SHRINK TEMPERATURE
  • ROHS COMPATIBLE
  • APPLICATION DIRECT BURIAL
  • PACKAGING QUANTITY 2
  • HS-H-PF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSB200H9PF2
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details