Hubbell Incorporated Individual Cable Tubing HSB200FR

Description
HEAT TYPE PVC MATERIAL BLACK COLOR 25 FT 2 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 800 TO 1000 KCMIL (CODE), 500 TO 750 KCMIL (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.045 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE PACKAGING TYPE REEL HS-FR MODEL
Datasheet
Description
HEAT TYPE PVC MATERIAL BLACK COLOR 25 FT 2 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 800 TO 1000 KCMIL (CODE), 500 TO 750 KCMIL (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.045 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE PACKAGING TYPE REEL HS-FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSB200FR - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSB200FR
Individual Cable Tubing HSB200FR
HEAT TYPE PVC MATERIAL BLACK COLOR 25 FT 2 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 800 TO 1000 KCMIL (CODE), 500 TO 750 KCMIL (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.045 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE PACKAGING TYPE REEL HS-FR MODEL
  • HEAT TYPE
  • PVC MATERIAL
  • BLACK COLOR
  • 25 FT
  • 2 INCH MIN. EXPANDED DIAMETER
  • 0.75 INCH MAX. RECOVERED DIAMETER
  • 800 TO 1000 KCMIL (CODE), 500 TO 750 KCMIL (FLEX) CABLE SIZE
  • UL 224 APPROVAL
  • 600 V VOLTAGE RATING
  • 0.045 INCH THICKNESS
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 135 DEG C SHRINK TEMPERATURE
  • PACKAGING TYPE REEL
  • HS-FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSB200FR
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
shrink tube - 071845-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2857267 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
View Details
Brimflex™ Vinyl Covered Fiberglass Sleeving - B130 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -20 to 130 C (-4 to 266 F)
View Details