Hubbell Incorporated Individual Cable Tubing HSB18FR

Description
HEAT TYPE PVC MATERIAL BLACK COLOR 50 FT 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 16 TO 14 AWG (CODE/FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE PACKAGING TYPE REEL HS-FR MODEL
Datasheet
Description
HEAT TYPE PVC MATERIAL BLACK COLOR 50 FT 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 16 TO 14 AWG (CODE/FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE PACKAGING TYPE REEL HS-FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSB18FR - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSB18FR
Individual Cable Tubing HSB18FR
HEAT TYPE PVC MATERIAL BLACK COLOR 50 FT 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 16 TO 14 AWG (CODE/FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE PACKAGING TYPE REEL HS-FR MODEL
  • HEAT TYPE
  • PVC MATERIAL
  • BLACK COLOR
  • 50 FT
  • 0.125 INCH MIN. EXPANDED DIAMETER
  • 0.062 INCH MAX. RECOVERED DIAMETER
  • 16 TO 14 AWG (CODE/FLEX) CABLE SIZE
  • UL 224 APPROVAL
  • 600 V VOLTAGE RATING
  • 0.025 INCH THICKNESS
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 135 DEG C SHRINK TEMPERATURE
  • PACKAGING TYPE REEL
  • HS-FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSB18FR
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 073627-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2887448 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3740 inch (9.5 mm)
View Details
Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details