Hubbell Incorporated Individual Cable Tubing HSB150H48PF5

Description
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 4 FT 1.5 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 350 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.16 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICABLE STANDARD MIL-I-25053/5 HS-H-PF MODEL
Datasheet
Description
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 4 FT 1.5 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 350 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.16 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICABLE STANDARD MIL-I-25053/5 HS-H-PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSB150H48PF5 - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSB150H48PF5
Individual Cable Tubing HSB150H48PF5
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 4 FT 1.5 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 350 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.16 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICABLE STANDARD MIL-I-25053/5 HS-H-PF MODEL
  • FLAME RETARDANT TYPE
  • CROSS LINKED POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 4 FT
  • 1.5 INCH MIN. EXPANDED DIAMETER
  • 0.5 INCH MAX. RECOVERED DIAMETER
  • 2/0 AWG TO 350 KCMIL CABLE SIZE
  • UL 486D, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.16 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 3:1 SHRINK RATIO
  • HEAVY WALL TYPE
  • 120 DEG C SHRINK TEMPERATURE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD MIL-I-25053/5
  • HS-H-PF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSB150H48PF5
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S12-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details