Hubbell Incorporated Individual Cable Tubing HSB14T6PF14

Description
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.12 INCH MAX. RECOVERED DIAMETER 14 TO 10 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.18 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICABLE STANDARD MIL-I-25053/5 HS-T-PF MODEL
Datasheet
Description
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.12 INCH MAX. RECOVERED DIAMETER 14 TO 10 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.18 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICABLE STANDARD MIL-I-25053/5 HS-T-PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSB14T6PF14 - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSB14T6PF14
Individual Cable Tubing HSB14T6PF14
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.12 INCH MAX. RECOVERED DIAMETER 14 TO 10 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.18 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICABLE STANDARD MIL-I-25053/5 HS-T-PF MODEL
  • FLAME RETARDANT TYPE
  • CROSS LINKED POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 6 INCH
  • 0.25 INCH MIN. EXPANDED DIAMETER
  • 0.12 INCH MAX. RECOVERED DIAMETER
  • 14 TO 10 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.18 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 120 DEG C SHRINK TEMPERATURE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD MIL-I-25053/5
  • HS-T-PF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSB14T6PF14
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details