Hubbell Incorporated Individual Cable Tubing HSB14T48PF

Description
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 4 FT 0.25 INCH MIN. EXPANDED DIAMETER 0.12 INCH MAX. RECOVERED DIAMETER 14 TO 10 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.18 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet
Description
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 4 FT 0.25 INCH MIN. EXPANDED DIAMETER 0.12 INCH MAX. RECOVERED DIAMETER 14 TO 10 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.18 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSB14T48PF - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSB14T48PF
Individual Cable Tubing HSB14T48PF
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 4 FT 0.25 INCH MIN. EXPANDED DIAMETER 0.12 INCH MAX. RECOVERED DIAMETER 14 TO 10 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.18 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
  • FLAME RETARDANT TYPE
  • CROSS LINKED POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 4 FT
  • 0.25 INCH MIN. EXPANDED DIAMETER
  • 0.12 INCH MAX. RECOVERED DIAMETER
  • 14 TO 10 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.18 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 120 DEG C SHRINK TEMPERATURE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD MIL-I-25053/5
  • PACKAGING TYPE REEL
  • HS-T-PF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSB14T48PF
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-1000-060-48.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details