Hubbell Incorporated Individual Cable Tubing HSB12FR250FT

Description
HEAT TYPE FLEXIBLE PVC MATERIAL BLACK COLOR 250 FT 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 4 TO 1 AWG (CODE), 6 TO 4 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE BURNDY[T] BRAND HS-FR MODEL
Datasheet
Description
HEAT TYPE FLEXIBLE PVC MATERIAL BLACK COLOR 250 FT 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 4 TO 1 AWG (CODE), 6 TO 4 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE BURNDY[T] BRAND HS-FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSB12FR250FT - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSB12FR250FT
Individual Cable Tubing HSB12FR250FT
HEAT TYPE FLEXIBLE PVC MATERIAL BLACK COLOR 250 FT 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 4 TO 1 AWG (CODE), 6 TO 4 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE BURNDY[T] BRAND HS-FR MODEL
  • HEAT TYPE
  • FLEXIBLE PVC MATERIAL
  • BLACK COLOR
  • 250 FT
  • 0.5 INCH MIN. EXPANDED DIAMETER
  • 0.25 INCH MAX. RECOVERED DIAMETER
  • 4 TO 1 AWG (CODE), 6 TO 4 AWG (FLEX) CABLE SIZE
  • UL 224 APPROVAL
  • 600 V VOLTAGE RATING
  • 0.025 INCH THICKNESS
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 135 DEG C SHRINK TEMPERATURE
  • BURNDY[T] BRAND
  • HS-FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSB12FR250FT
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Heat Shrink Boots - 031449-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Cable Spiral Wrapping - 2044418 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polypropylene
Operating Temperature 0.0 to ? C (32 to ? F)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details