Hubbell Incorporated Individual Cable Tubing HSB112FRFT

Description
FIRE RETARDANT TYPE FLEXIBLE PVC MATERIAL BLACK COLOR 25 FT 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 350 TO 750 KCMIL (CODE), 250 TO 500 KCMIL (FLEX) CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.04 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE HS-FR MODEL
Datasheet
Description
FIRE RETARDANT TYPE FLEXIBLE PVC MATERIAL BLACK COLOR 25 FT 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 350 TO 750 KCMIL (CODE), 250 TO 500 KCMIL (FLEX) CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.04 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE HS-FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSB112FRFT - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSB112FRFT
Individual Cable Tubing HSB112FRFT
FIRE RETARDANT TYPE FLEXIBLE PVC MATERIAL BLACK COLOR 25 FT 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 350 TO 750 KCMIL (CODE), 250 TO 500 KCMIL (FLEX) CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.04 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE HS-FR MODEL
  • FIRE RETARDANT TYPE
  • FLEXIBLE PVC MATERIAL
  • BLACK COLOR
  • 25 FT
  • 1.5 INCH MIN. EXPANDED DIAMETER
  • 0.75 INCH MAX. RECOVERED DIAMETER
  • 350 TO 750 KCMIL (CODE), 250 TO 500 KCMIL (FLEX) CABLE SIZE
  • UL 224, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.04 INCH THICKNESS
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 135 DEG C SHRINK TEMPERATURE
  • ROHS COMPATIBLE
  • HS-FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSB112FRFT
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Centering sleeve - ZBH-5 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details