Hubbell Incorporated Individual Cable Tubing HSB110H6PF5

Description
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.4 INCH MAX. RECOVERED DIAMETER 1 TO 3/0 AWG CABLE SIZE UL 486D, CSA APPROVAL 1000 V VOLTAGE RATING 0.12 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICATION DIRECT BURIAL PACKAGING QUANTITY 5 HS-H-PF MODEL
Datasheet
Description
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.4 INCH MAX. RECOVERED DIAMETER 1 TO 3/0 AWG CABLE SIZE UL 486D, CSA APPROVAL 1000 V VOLTAGE RATING 0.12 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICATION DIRECT BURIAL PACKAGING QUANTITY 5 HS-H-PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSB110H6PF5 - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSB110H6PF5
Individual Cable Tubing HSB110H6PF5
FLAME RETARDANT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.4 INCH MAX. RECOVERED DIAMETER 1 TO 3/0 AWG CABLE SIZE UL 486D, CSA APPROVAL 1000 V VOLTAGE RATING 0.12 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICATION DIRECT BURIAL PACKAGING QUANTITY 5 HS-H-PF MODEL
  • FLAME RETARDANT TYPE
  • CROSS LINKED POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 6 INCH
  • 1.1 INCH MIN. EXPANDED DIAMETER
  • 0.4 INCH MAX. RECOVERED DIAMETER
  • 1 TO 3/0 AWG CABLE SIZE
  • UL 486D, CSA APPROVAL
  • 1000 V VOLTAGE RATING
  • 0.12 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 3:1 SHRINK RATIO
  • HEAVY WALL TYPE
  • 120 DEG C SHRINK TEMPERATURE
  • ROHS COMPATIBLE
  • APPLICATION DIRECT BURIAL
  • PACKAGING QUANTITY 5
  • HS-H-PF MODEL
Supplier's Site Datasheet
BURN Shrink Tubing - HSB110H6PF5 - Galco Industrial Electronics
Madison Heights, MI, United States
BURN Shrink Tubing
HSB110H6PF5
BURN Shrink Tubing HSB110H6PF5
Heat Shrink Heavy 1.10DIA 6in.

Heat Shrink Heavy 1.10DIA 6in.

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number HSB110H6PF5 HSB110H6PF5
Product Name Individual Cable Tubing BURN Shrink Tubing
Sleeving Shrink Tubing Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - NPFC-S-2G12-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details