Hubbell Incorporated Individual Cable Tubing HSB110H48PF5

Description
HEAT TYPE FLAME RETARDANT CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 4 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.4 INCH MAX. RECOVERED DIAMETER 1 TO 3/0 AWG CABLE SIZE UL 486-D, CSA APPROVAL 1000 V VOLTAGE RATING 0.12 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE BURNDY[R] BRAND ROHS COMPATIBLE APPLICATION DIRECT BURIAL PACKAGING QUANTITY 5 HS-H-PF MODEL
Datasheet
Description
HEAT TYPE FLAME RETARDANT CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 4 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.4 INCH MAX. RECOVERED DIAMETER 1 TO 3/0 AWG CABLE SIZE UL 486-D, CSA APPROVAL 1000 V VOLTAGE RATING 0.12 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE BURNDY[R] BRAND ROHS COMPATIBLE APPLICATION DIRECT BURIAL PACKAGING QUANTITY 5 HS-H-PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSB110H48PF5 - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSB110H48PF5
Individual Cable Tubing HSB110H48PF5
HEAT TYPE FLAME RETARDANT CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 4 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.4 INCH MAX. RECOVERED DIAMETER 1 TO 3/0 AWG CABLE SIZE UL 486-D, CSA APPROVAL 1000 V VOLTAGE RATING 0.12 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 DEG C SHRINK TEMPERATURE BURNDY[R] BRAND ROHS COMPATIBLE APPLICATION DIRECT BURIAL PACKAGING QUANTITY 5 HS-H-PF MODEL
  • HEAT TYPE
  • FLAME RETARDANT CROSS LINKED POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 4 INCH
  • 1.1 INCH MIN. EXPANDED DIAMETER
  • 0.4 INCH MAX. RECOVERED DIAMETER
  • 1 TO 3/0 AWG CABLE SIZE
  • UL 486-D, CSA APPROVAL
  • 1000 V VOLTAGE RATING
  • 0.12 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 3:1 SHRINK RATIO
  • HEAVY WALL TYPE
  • 120 DEG C SHRINK TEMPERATURE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • APPLICATION DIRECT BURIAL
  • PACKAGING QUANTITY 5
  • HS-H-PF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSB110H48PF5
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing - 0555824003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 2417589 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details