Hubbell Wiring Device-Kellems Cord Connector With Spiral, Nylon, Grey, 5.6-6.9Mm; Thread Size Imperial Hubbell Wiring Devices HS1001G

Description
CORD CONNECTOR WITH SPIRAL, NYLON, GREY, 5.6-6.9MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:5.6mm; Cable Diameter Max:6.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR WITH SPIRAL, NYLON, GREY, 5.6-6.9MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:5.6mm; Cable Diameter Max:6.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector With Spiral, Nylon, Grey, 5.6-6.9Mm; Thread Size Imperial Hubbell Wiring Devices - 89F2843 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector With Spiral, Nylon, Grey, 5.6-6.9Mm; Thread Size Imperial Hubbell Wiring Devices
89F2843
Cord Connector With Spiral, Nylon, Grey, 5.6-6.9Mm; Thread Size Imperial Hubbell Wiring Devices 89F2843
CORD CONNECTOR WITH SPIRAL, NYLON, GREY, 5.6-6.9MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:5.6mm; Cable Diameter Max:6.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes

CORD CONNECTOR WITH SPIRAL, NYLON, GREY, 5.6-6.9MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:5.6mm; Cable Diameter Max:6.9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 89F2843
Product Name Cord Connector With Spiral, Nylon, Grey, 5.6-6.9Mm; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2100622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Ventilation Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Industrial Straight-Through Cable Gland - 5211421 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.7874 inch (20 mm)
View Details