Hubbell Wiring Device-Kellems Minqck, Fem Flange Receptacle, 6P, 16/6, Metal; Product Range Hubbell Wiring Devices HRMF06501

Description
MINQCK, FEM FLANGE RECEPTACLE, 6P, 16/6, METAL; Product Range:Mini Quick Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
MINQCK, FEM FLANGE RECEPTACLE, 6P, 16/6, METAL; Product Range:Mini Quick Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minqck, Fem Flange Receptacle, 6P, 16/6, Metal; Product Range Hubbell Wiring Devices - 14C6080 - Newark, An Avnet Company
Chicago, IL, United States
Minqck, Fem Flange Receptacle, 6P, 16/6, Metal; Product Range Hubbell Wiring Devices
14C6080
Minqck, Fem Flange Receptacle, 6P, 16/6, Metal; Product Range Hubbell Wiring Devices 14C6080
MINQCK, FEM FLANGE RECEPTACLE, 6P, 16/6, METAL; Product Range:Mini Quick Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

MINQCK, FEM FLANGE RECEPTACLE, 6P, 16/6, METAL; Product Range:Mini Quick Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C6080
Product Name Minqck, Fem Flange Receptacle, 6P, 16/6, Metal; Product Range Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details