Hubbell Incorporated Datacommunication Cabinet HPW78C19X30LSW

Description
CABINET WITHOUT SIDE COVER TYPE 16 GAUGE WELDED STEEL MATERIAL 25.75 INCH W X 31.75 INCH D X 85 INCH H SIZE TEXTURED OFFICE WHITE COLOR COMMERCIAL/LAN NETWORKING EQUIPMENT, LIGHT FACTORY, WAREHOUSE APPLICATION 19 INCH RAIL MOUNTING (4) LOCKING SIDE COVER CLIPS, (4) ADJUSTABLE LEVELING FEET, SCREW MOUNTING HARDWARE (6) 3 INCH CABLE ENTRY (TOP/BOTTOM) KNOCKOUT SIZE LOCKING FRONT/REAR 45 RACK(S) HUBBELL[R] BRAND LOAD CAPACITY 800 LB
Datasheet
Description
CABINET WITHOUT SIDE COVER TYPE 16 GAUGE WELDED STEEL MATERIAL 25.75 INCH W X 31.75 INCH D X 85 INCH H SIZE TEXTURED OFFICE WHITE COLOR COMMERCIAL/LAN NETWORKING EQUIPMENT, LIGHT FACTORY, WAREHOUSE APPLICATION 19 INCH RAIL MOUNTING (4) LOCKING SIDE COVER CLIPS, (4) ADJUSTABLE LEVELING FEET, SCREW MOUNTING HARDWARE (6) 3 INCH CABLE ENTRY (TOP/BOTTOM) KNOCKOUT SIZE LOCKING FRONT/REAR 45 RACK(S) HUBBELL[R] BRAND LOAD CAPACITY 800 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - HPW78C19X30LSW - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
HPW78C19X30LSW
Datacommunication Cabinet HPW78C19X30LSW
CABINET WITHOUT SIDE COVER TYPE 16 GAUGE WELDED STEEL MATERIAL 25.75 INCH W X 31.75 INCH D X 85 INCH H SIZE TEXTURED OFFICE WHITE COLOR COMMERCIAL/LAN NETWORKING EQUIPMENT, LIGHT FACTORY, WAREHOUSE APPLICATION 19 INCH RAIL MOUNTING (4) LOCKING SIDE COVER CLIPS, (4) ADJUSTABLE LEVELING FEET, SCREW MOUNTING HARDWARE (6) 3 INCH CABLE ENTRY (TOP/BOTTOM) KNOCKOUT SIZE LOCKING FRONT/REAR 45 RACK(S) HUBBELL[R] BRAND LOAD CAPACITY 800 LB
  • CABINET WITHOUT SIDE COVER TYPE
  • 16 GAUGE WELDED STEEL MATERIAL
  • 25.75 INCH W X 31.75 INCH D X 85 INCH H SIZE
  • TEXTURED OFFICE WHITE COLOR
  • COMMERCIAL/LAN NETWORKING EQUIPMENT, LIGHT FACTORY, WAREHOUSE APPLICATION
  • 19 INCH RAIL MOUNTING
  • (4) LOCKING SIDE COVER CLIPS, (4) ADJUSTABLE LEVELING FEET, SCREW MOUNTING HARDWARE
  • (6) 3 INCH CABLE ENTRY (TOP/BOTTOM) KNOCKOUT SIZE
  • LOCKING FRONT/REAR
  • 45 RACK(S)
  • HUBBELL[R] BRAND
  • LOAD CAPACITY 800 LB
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number HPW78C19X30LSW
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Sensor Interface Junction Blocks - 2171-CPX-AP-A-4IOL-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details