Hubbell Incorporated Datacommunication Cabinet HPW78C19X30EW

Description
CABINET WITH SIDE COVER TYPE 16 GAUGE WELDED STEEL MATERIAL 27 INCH W X 31.75 INCH D X 85 INCH H SIZE TEXTURED OFFICE WHITE COLOR COMMERCIAL/LAN NETWORKING EQUIPMENT, LIGHT FACTORY, WAREHOUSE APPLICATION 19 INCH RAIL MOUNTING (4) LOCKING SIDE COVER CLIPS, (4) ADJUSTABLE LEVELING FEET, SCREW MOUNTING HARDWARE (6) 3 INCH CABLE ENTRY (TOP/BOTTOM) KNOCKOUT SIZE LOCKING FRONT/REAR 45 RACK(S) HUBBELL[R] BRAND LOAD CAPACITY 800 LB
Datasheet
Description
CABINET WITH SIDE COVER TYPE 16 GAUGE WELDED STEEL MATERIAL 27 INCH W X 31.75 INCH D X 85 INCH H SIZE TEXTURED OFFICE WHITE COLOR COMMERCIAL/LAN NETWORKING EQUIPMENT, LIGHT FACTORY, WAREHOUSE APPLICATION 19 INCH RAIL MOUNTING (4) LOCKING SIDE COVER CLIPS, (4) ADJUSTABLE LEVELING FEET, SCREW MOUNTING HARDWARE (6) 3 INCH CABLE ENTRY (TOP/BOTTOM) KNOCKOUT SIZE LOCKING FRONT/REAR 45 RACK(S) HUBBELL[R] BRAND LOAD CAPACITY 800 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - HPW78C19X30EW - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
HPW78C19X30EW
Datacommunication Cabinet HPW78C19X30EW
CABINET WITH SIDE COVER TYPE 16 GAUGE WELDED STEEL MATERIAL 27 INCH W X 31.75 INCH D X 85 INCH H SIZE TEXTURED OFFICE WHITE COLOR COMMERCIAL/LAN NETWORKING EQUIPMENT, LIGHT FACTORY, WAREHOUSE APPLICATION 19 INCH RAIL MOUNTING (4) LOCKING SIDE COVER CLIPS, (4) ADJUSTABLE LEVELING FEET, SCREW MOUNTING HARDWARE (6) 3 INCH CABLE ENTRY (TOP/BOTTOM) KNOCKOUT SIZE LOCKING FRONT/REAR 45 RACK(S) HUBBELL[R] BRAND LOAD CAPACITY 800 LB
  • CABINET WITH SIDE COVER TYPE
  • 16 GAUGE WELDED STEEL MATERIAL
  • 27 INCH W X 31.75 INCH D X 85 INCH H SIZE
  • TEXTURED OFFICE WHITE COLOR
  • COMMERCIAL/LAN NETWORKING EQUIPMENT, LIGHT FACTORY, WAREHOUSE APPLICATION
  • 19 INCH RAIL MOUNTING
  • (4) LOCKING SIDE COVER CLIPS, (4) ADJUSTABLE LEVELING FEET, SCREW MOUNTING HARDWARE
  • (6) 3 INCH CABLE ENTRY (TOP/BOTTOM) KNOCKOUT SIZE
  • LOCKING FRONT/REAR
  • 45 RACK(S)
  • HUBBELL[R] BRAND
  • LOAD CAPACITY 800 LB
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number HPW78C19X30EW
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Handheld Enclosures For Large Graphics Displays - DATEC-CONTROL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; T-Shaped
Length 7.87 to 10.47 inch (200 to 266 mm)
View Details