Hubbell Wiring Device-Kellems Electrical Outlet Connector; Connector Type Hubbell Wiring Devices HLDMP

Description
ELECTRICAL OUTLET CONNECTOR; Connector Type:-; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:PP (Polypropylene) Body; Voltage Rating VAC:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL OUTLET CONNECTOR; Connector Type:-; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:PP (Polypropylene) Body; Voltage Rating VAC:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Outlet Connector; Connector Type Hubbell Wiring Devices - 52F9757 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Outlet Connector; Connector Type Hubbell Wiring Devices
52F9757
Electrical Outlet Connector; Connector Type Hubbell Wiring Devices 52F9757
ELECTRICAL OUTLET CONNECTOR; Connector Type:-; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:PP (Polypropylene) Body; Voltage Rating VAC:-; Product Range:- RoHS Compliant: Yes

ELECTRICAL OUTLET CONNECTOR; Connector Type:-; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:PP (Polypropylene) Body; Voltage Rating VAC:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52F9757
Product Name Electrical Outlet Connector; Connector Type Hubbell Wiring Devices
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details