Hubbell Wiring Device-Kellems Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices HJ1059B

Description
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.38"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Hub Size:0.5"RoHS Compliant: Yes
Description
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.38"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Hub Size:0.5"RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conduit Cord Connector, Nylon, part number 35B1055, is designed for use with cables having a diameter range of 0.31" to 0.38" (7.9 to 9.5 mm). It features a 1/2" NPT thread size and is constructed from nylon (polyamide), providing durability and resistance to various environmental factors. The connector is available in black and is compliant with RoHS standards. This product is suitable for applications requiring secure cable management and protection in electrical installations.

Datasheet Summary
Powered by GS/AI

The Conduit Cord Connector, Nylon, part number 35B1055, is designed for use with cables having a diameter range of 0.31" to 0.38" (7.9 to 9.5 mm). It features a 1/2" NPT thread size and is constructed from nylon (polyamide), providing durability and resistance to various environmental factors. The connector is available in black and is compliant with RoHS standards. This product is suitable for applications requiring secure cable management and protection in electrical installations.

Suppliers

Company
Product
Description
Supplier Links
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices - 35B1055 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices
35B1055
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices 35B1055
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.38"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Hub Size:0.5"RoHS Compliant: Yes

CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.38"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Hub Size:0.5"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 35B1055
Product Name Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605048R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248669 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details