Hubbell Wiring Device-Kellems Connector, Cord; Nylon; 0.20 to 0.27 in. Diameter, Cord Range; PG; Black HJ1012BPK25

Description
Cord Connectors, Black Color, Nylon Miniature With Spiral UL Listed, CSA Certified Standards Hubbell juniors are a miniature liquidtight version of the full-sized hubbell cord connectors. They feature the same GOTCHA® ring technology and neoprene bushings.
Description
Cord Connectors, Black Color, Nylon Miniature With Spiral UL Listed, CSA Certified Standards Hubbell juniors are a miniature liquidtight version of the full-sized hubbell cord connectors. They feature the same GOTCHA® ring technology and neoprene bushings.

Suppliers

Company
Product
Description
Supplier Links
Connector, Cord; Nylon; 0.20 to 0.27 in. Diameter, Cord Range; PG; Black - 70116168 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cord; Nylon; 0.20 to 0.27 in. Diameter, Cord Range; PG; Black
70116168
Connector, Cord; Nylon; 0.20 to 0.27 in. Diameter, Cord Range; PG; Black 70116168
Cord Connectors, Black Color, Nylon Miniature With Spiral UL Listed, CSA Certified Standards Hubbell juniors are a miniature liquidtight version of the full-sized hubbell cord connectors. They feature the same GOTCHA® ring technology and neoprene bushings.

Cord Connectors, Black Color, Nylon Miniature With Spiral

  • UL Listed, CSA Certified Standards
    Hubbell juniors are a miniature liquidtight version of the full-sized hubbell cord connectors. They feature the same GOTCHA® ring technology and neoprene bushings.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70116168
Product Name Connector, Cord; Nylon; 0.20 to 0.27 in. Diameter, Cord Range; PG; Black
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Nickel-Plated Brass; 6 to 9 mm; 3.5 to 7.5 mm; PG 13.5; 24 mm - 70075243 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 213904-3 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Metric Liquid Tight Strain Relief Nickel Plated Dome - 85824950 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details