Hubbell Wiring Device-Kellems Cord Connector With Spiral, Nylon, Black; Thread Size Imperial Hubbell Wiring Devices HJ1012B

Description
CORD CONNECTOR WITH SPIRAL, NYLON, BLACK; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.2"; Cable Diameter Max:0.27"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR WITH SPIRAL, NYLON, BLACK; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.2"; Cable Diameter Max:0.27"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector With Spiral, Nylon, Black; Thread Size Imperial Hubbell Wiring Devices - 35B1043 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector With Spiral, Nylon, Black; Thread Size Imperial Hubbell Wiring Devices
35B1043
Cord Connector With Spiral, Nylon, Black; Thread Size Imperial Hubbell Wiring Devices 35B1043
CORD CONNECTOR WITH SPIRAL, NYLON, BLACK; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.2"; Cable Diameter Max:0.27"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes

CORD CONNECTOR WITH SPIRAL, NYLON, BLACK; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.2"; Cable Diameter Max:0.27"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 35B1043
Product Name Cord Connector With Spiral, Nylon, Black; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Glands - MIV-SUS CABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Stainless Steel
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2100613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.7874 to 1.1 inch (20 to 28 mm)
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details