Hubbell Wiring Device-Kellems Cord Connector With Spiral, Nylon, Black; Thread Size Imperial Hubbell Wiring Devices HJ1011B

Description
CORD CONNECTOR WITH SPIRAL, NYLON, BLACK; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.14"; Cable Diameter Max:0.2"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR WITH SPIRAL, NYLON, BLACK; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.14"; Cable Diameter Max:0.2"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector With Spiral, Nylon, Black; Thread Size Imperial Hubbell Wiring Devices - 35B1042 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector With Spiral, Nylon, Black; Thread Size Imperial Hubbell Wiring Devices
35B1042
Cord Connector With Spiral, Nylon, Black; Thread Size Imperial Hubbell Wiring Devices 35B1042
CORD CONNECTOR WITH SPIRAL, NYLON, BLACK; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.14"; Cable Diameter Max:0.2"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes

CORD CONNECTOR WITH SPIRAL, NYLON, BLACK; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.14"; Cable Diameter Max:0.2"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 35B1042
Product Name Cord Connector With Spiral, Nylon, Black; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 1SNG601062R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
ALTH Cable Glands - 5308536 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details