Hubbell Wiring Device-Kellems Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices HJ1005GPK25

Description
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.21"; Cable Diameter Max:0.28"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.21"; Cable Diameter Max:0.28"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices - 29C0199 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices
29C0199
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices 29C0199
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.21"; Cable Diameter Max:0.28"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:- RoHS Compliant: Yes

CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.21"; Cable Diameter Max:0.28"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 29C0199
Product Name Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 127344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details