Hubbell Wiring Device-Kellems Connector, Cord; Nylon; 0.15 to 0.21 in.; Black; 1.44 in.; 0.81 in.; 0.41 in. HJ1004BPK25

Description
Cord Connectors, Nylon Miniature, -34 to +107 °C Operating Temperature Nylon Spiral Provides Arc-of-Bend Control for Cord Protection One-Piece Design with a Tapered Interior That Seals the Bushing Evening for a Positive Seal Threaded Hexagon Shaped Nylon Locknut Secures Tightly and Is Also Corrosion Resistant
Description
Cord Connectors, Nylon Miniature, -34 to +107 °C Operating Temperature Nylon Spiral Provides Arc-of-Bend Control for Cord Protection One-Piece Design with a Tapered Interior That Seals the Bushing Evening for a Positive Seal Threaded Hexagon Shaped Nylon Locknut Secures Tightly and Is Also Corrosion Resistant

Suppliers

Company
Product
Description
Supplier Links
Connector, Cord; Nylon; 0.15 to 0.21 in.; Black; 1.44 in.; 0.81 in.; 0.41 in. - 70116164 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cord; Nylon; 0.15 to 0.21 in.; Black; 1.44 in.; 0.81 in.; 0.41 in.
70116164
Connector, Cord; Nylon; 0.15 to 0.21 in.; Black; 1.44 in.; 0.81 in.; 0.41 in. 70116164
Cord Connectors, Nylon Miniature, -34 to +107 °C Operating Temperature Nylon Spiral Provides Arc-of-Bend Control for Cord Protection One-Piece Design with a Tapered Interior That Seals the Bushing Evening for a Positive Seal Threaded Hexagon Shaped Nylon Locknut Secures Tightly and Is Also Corrosion Resistant

Cord Connectors, Nylon Miniature, -34 to +107 °C Operating Temperature

  • Nylon Spiral Provides Arc-of-Bend Control for Cord Protection
  • One-Piece Design with a Tapered Interior That Seals the Bushing Evening for a Positive Seal
  • Threaded Hexagon Shaped Nylon Locknut Secures Tightly and Is Also Corrosion Resistant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70116164
Product Name Connector, Cord; Nylon; 0.15 to 0.21 in.; Black; 1.44 in.; 0.81 in.; 0.41 in.
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Material Brass
Color Nickel
Length 1.34 inch (34 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.47 inch (37.3 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 1-2308349-2 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details