CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.14"; Cable Diameter Max:0.2"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Hub Size:0.25"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 35B1036 |
| Product Name | Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices |
| Material | Polyamide / Nylon; Nylon (Polyamide) |