Hubbell Incorporated Patch Cord HIP5E25

Description
CATEGORY 5E TYPE UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK BOOT END STYLE HI-IMPACT[T] BRAND FREQUENCY RANGE 10 TO 500 HZ
Datasheet
Description
CATEGORY 5E TYPE UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK BOOT END STYLE HI-IMPACT[T] BRAND FREQUENCY RANGE 10 TO 500 HZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HIP5E25 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HIP5E25
Patch Cord HIP5E25
CATEGORY 5E TYPE UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK BOOT END STYLE HI-IMPACT[T] BRAND FREQUENCY RANGE 10 TO 500 HZ
  • CATEGORY 5E TYPE
  • UL 1863 APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK BOOT END STYLE
  • HI-IMPACT[T] BRAND
  • FREQUENCY RANGE 10 TO 500 HZ
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HIP5E25
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XR Mini-Hooks, Twisted Pair Test Cable - 3050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details