Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
HUBBELL INCORPORATED
HIF100 -- PATCH CORD
Hubbell Incorporated
Patch Cord
HIF100
Description
UL, CUL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK BOOT END STYLE HUBBELL[R] BRAND HIF MODEL
Hubbell Incorporated
Done
Datasheet
Description
UL, CUL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK BOOT END STYLE HUBBELL[R] BRAND HIF MODEL
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Hubbell Incorporated
Orange, CT, USA
Patch Cord
HIF100
Patch Cord
HIF100
UL, CUL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK BOOT END STYLE HUBBELL[R] BRAND HIF MODEL
UL, CUL APPROVAL
24 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
BLACK BOOT END STYLE
HUBBELL[R] BRAND
HIF MODEL
Supplier's Site
Datasheet
Technical Specifications
Hubbell Incorporated
Product Category
Cable Assemblies
Product Number
HIF100
Product Name
Patch Cord
Product Type
Patch
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Stacking Double Banana Plug to Cable Only, RG58C/U
1252
Specs
Cable Type
Coaxial
Cable Length
1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexco Microwave, Inc.
VANA Test Cable to 40 GHz
NTC182
Specs
Application
Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature
-40 to 120 C (-40 to 248 F)
View Details
Douglas Electrical Components
Custom Harnessing: Cable Harnesses
Specs
Standards / Certifications
CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Eteily Technologies India Pvt. Ltd.
MMCX Male Right Angle With 1.13mm Black Cable (L-10CM) + UFL Connector
ET-MMMRA-5BL10C-U
Specs
Connector Type
MMCX Male
View Details