Hubbell Wiring Device-Kellems Modular Jack HI6C

Description
HI-IMPACT TYPE HIGH IMPACT COPPER MATERIAL WHITE COLOR UL (CANADA AND US) APPROVAL PANEL MOUNTING 6 CATEGORY INCLUDES (1) HOUSING, (1) JACK, (1) FLAT BULKHEAD GASKET AND (1) RETAINING NUT
Description
HI-IMPACT TYPE HIGH IMPACT COPPER MATERIAL WHITE COLOR UL (CANADA AND US) APPROVAL PANEL MOUNTING 6 CATEGORY INCLUDES (1) HOUSING, (1) JACK, (1) FLAT BULKHEAD GASKET AND (1) RETAINING NUT

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - HI6C - Hubbell Incorporated
Orange, CT, USA
Modular Jack
HI6C
Modular Jack HI6C
HI-IMPACT TYPE HIGH IMPACT COPPER MATERIAL WHITE COLOR UL (CANADA AND US) APPROVAL PANEL MOUNTING 6 CATEGORY INCLUDES (1) HOUSING, (1) JACK, (1) FLAT BULKHEAD GASKET AND (1) RETAINING NUT
  • HI-IMPACT TYPE
  • HIGH IMPACT COPPER MATERIAL
  • WHITE COLOR
  • UL (CANADA AND US) APPROVAL
  • PANEL MOUNTING
  • 6 CATEGORY
  • INCLUDES (1) HOUSING, (1) JACK, (1) FLAT BULKHEAD GASKET AND (1) RETAINING NUT
Supplier's Site
Jack, In-Line Coupler,hi,6,wh Hubbell Wiring Devices - 57AC9679 - Newark, An Avnet Company
Chicago, IL, United States
Jack, In-Line Coupler,hi,6,wh Hubbell Wiring Devices
57AC9679
Jack, In-Line Coupler,hi,6,wh Hubbell Wiring Devices 57AC9679
JACK, IN-LINE COUPLER,HI,6,WH

JACK, IN-LINE COUPLER,HI,6,WH

Supplier's Site

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HI6C 57AC9679
Product Name Modular Jack Jack, In-Line Coupler,hi,6,wh Hubbell Wiring Devices
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190412 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers