Hubbell Incorporated Patch Cord HI650EE

Description
CATEGORY 6 TYPE 50 FT 24 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL BOOT END STYLE RJ45 CONNECTOR AT ONE END RJ45 CONNECTOR AT OTHER END HI-IMPACT[TM] BRAND FREQUENCY RATING 10 TO 500 HZ CABLE TYPE UTP HI6 MODEL
Datasheet
Description
CATEGORY 6 TYPE 50 FT 24 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL BOOT END STYLE RJ45 CONNECTOR AT ONE END RJ45 CONNECTOR AT OTHER END HI-IMPACT[TM] BRAND FREQUENCY RATING 10 TO 500 HZ CABLE TYPE UTP HI6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HI650EE - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HI650EE
Patch Cord HI650EE
CATEGORY 6 TYPE 50 FT 24 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL BOOT END STYLE RJ45 CONNECTOR AT ONE END RJ45 CONNECTOR AT OTHER END HI-IMPACT[TM] BRAND FREQUENCY RATING 10 TO 500 HZ CABLE TYPE UTP HI6 MODEL
  • CATEGORY 6 TYPE
  • 50 FT
  • 24 AWG CONDUCTOR SIZE
  • THERMOPLASTIC JACKET MATERIAL
  • BOOT END STYLE
  • RJ45 CONNECTOR AT ONE END
  • RJ45 CONNECTOR AT OTHER END
  • HI-IMPACT[TM] BRAND
  • FREQUENCY RATING 10 TO 500 HZ
  • CABLE TYPE UTP
  • HI6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HI650EE
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Coaxial Test Cable, RG316/U - 4146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details