Hubbell Incorporated Patch Cord HI625EE

Description
CATEGORY 6 TYPE 25 FT 25 LENGTH IN FT 24 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL BOOT END STYLE RJ45 CONNECTOR AT ONE END RJ45 CONNECTOR AT OTHER END HUBBELL[R] BRAND FREQUENCY RATING 10 TO 500 HZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
Datasheet
Description
CATEGORY 6 TYPE 25 FT 25 LENGTH IN FT 24 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL BOOT END STYLE RJ45 CONNECTOR AT ONE END RJ45 CONNECTOR AT OTHER END HUBBELL[R] BRAND FREQUENCY RATING 10 TO 500 HZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HI625EE - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HI625EE
Patch Cord HI625EE
CATEGORY 6 TYPE 25 FT 25 LENGTH IN FT 24 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL BOOT END STYLE RJ45 CONNECTOR AT ONE END RJ45 CONNECTOR AT OTHER END HUBBELL[R] BRAND FREQUENCY RATING 10 TO 500 HZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
  • CATEGORY 6 TYPE
  • 25 FT
  • 25 LENGTH IN FT
  • 24 AWG CONDUCTOR SIZE
  • THERMOPLASTIC JACKET MATERIAL
  • BOOT END STYLE
  • RJ45 CONNECTOR AT ONE END
  • RJ45 CONNECTOR AT OTHER END
  • HUBBELL[R] BRAND
  • FREQUENCY RATING 10 TO 500 HZ, CABLE TYPE UTP
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HI625EE
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to XM Micro-Hook and Mini Alligator Clip - 4021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details