Hubbell Incorporated Patch Cord HI615EE

Description
CATEGORY 6 TYPE 15 FT 15 LENGTH IN FT 24 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL BOOT END STYLE RJ45 CONNECTOR AT ONE END RJ45 CONNECTOR AT OTHER END HUBBELL[R] BRAND FREQUENCY RATING 10 TO 500 HZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
Datasheet
Description
CATEGORY 6 TYPE 15 FT 15 LENGTH IN FT 24 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL BOOT END STYLE RJ45 CONNECTOR AT ONE END RJ45 CONNECTOR AT OTHER END HUBBELL[R] BRAND FREQUENCY RATING 10 TO 500 HZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HI615EE - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HI615EE
Patch Cord HI615EE
CATEGORY 6 TYPE 15 FT 15 LENGTH IN FT 24 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL BOOT END STYLE RJ45 CONNECTOR AT ONE END RJ45 CONNECTOR AT OTHER END HUBBELL[R] BRAND FREQUENCY RATING 10 TO 500 HZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
  • CATEGORY 6 TYPE
  • 15 FT
  • 15 LENGTH IN FT
  • 24 AWG CONDUCTOR SIZE
  • THERMOPLASTIC JACKET MATERIAL
  • BOOT END STYLE
  • RJ45 CONNECTOR AT ONE END
  • RJ45 CONNECTOR AT OTHER END
  • HUBBELL[R] BRAND
  • FREQUENCY RATING 10 TO 500 HZ, CABLE TYPE UTP
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HI615EE
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details