Hubbell Incorporated Patch Cord HI610AE

Description
CATEGORY 6 TYPE 10 FT 24 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL BOOT END STYLE RJ45 CONNECTOR AT ONE END STANDARD RJ45 CONNECTOR AT OTHER END STRANDED CONDUCTOR CONSTRUCTION HI-IMPACT[TM] BRAND FREQUENCY RATING 10 TO 500 HZ CABLE TYPE UTP HI6 MODEL
Datasheet
Description
CATEGORY 6 TYPE 10 FT 24 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL BOOT END STYLE RJ45 CONNECTOR AT ONE END STANDARD RJ45 CONNECTOR AT OTHER END STRANDED CONDUCTOR CONSTRUCTION HI-IMPACT[TM] BRAND FREQUENCY RATING 10 TO 500 HZ CABLE TYPE UTP HI6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HI610AE - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HI610AE
Patch Cord HI610AE
CATEGORY 6 TYPE 10 FT 24 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL BOOT END STYLE RJ45 CONNECTOR AT ONE END STANDARD RJ45 CONNECTOR AT OTHER END STRANDED CONDUCTOR CONSTRUCTION HI-IMPACT[TM] BRAND FREQUENCY RATING 10 TO 500 HZ CABLE TYPE UTP HI6 MODEL
  • CATEGORY 6 TYPE
  • 10 FT
  • 24 AWG CONDUCTOR SIZE
  • THERMOPLASTIC JACKET MATERIAL
  • BOOT END STYLE
  • RJ45 CONNECTOR AT ONE END
  • STANDARD RJ45 CONNECTOR AT OTHER END
  • STRANDED CONDUCTOR CONSTRUCTION
  • HI-IMPACT[TM] BRAND
  • FREQUENCY RATING 10 TO 500 HZ
  • CABLE TYPE UTP
  • HI6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HI610AE
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details