Hubbell Incorporated Patch Cord HI607AE

Description
CATEGORY 6 TYPE 7 FT 24 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL BOOT END STYLE RJ45 CONNECTOR AT ONE END STANDARD RJ45 CONNECTOR AT OTHER END STRANDED CONDUCTOR CONSTRUCTION HI-IMPACT[TM] BRAND FREQUENCY RATING 10 TO 500 HZ CABLE TYPE UTP HI6 MODEL
Datasheet
Description
CATEGORY 6 TYPE 7 FT 24 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL BOOT END STYLE RJ45 CONNECTOR AT ONE END STANDARD RJ45 CONNECTOR AT OTHER END STRANDED CONDUCTOR CONSTRUCTION HI-IMPACT[TM] BRAND FREQUENCY RATING 10 TO 500 HZ CABLE TYPE UTP HI6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HI607AE - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HI607AE
Patch Cord HI607AE
CATEGORY 6 TYPE 7 FT 24 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL BOOT END STYLE RJ45 CONNECTOR AT ONE END STANDARD RJ45 CONNECTOR AT OTHER END STRANDED CONDUCTOR CONSTRUCTION HI-IMPACT[TM] BRAND FREQUENCY RATING 10 TO 500 HZ CABLE TYPE UTP HI6 MODEL
  • CATEGORY 6 TYPE
  • 7 FT
  • 24 AWG CONDUCTOR SIZE
  • THERMOPLASTIC JACKET MATERIAL
  • BOOT END STYLE
  • RJ45 CONNECTOR AT ONE END
  • STANDARD RJ45 CONNECTOR AT OTHER END
  • STRANDED CONDUCTOR CONSTRUCTION
  • HI-IMPACT[TM] BRAND
  • FREQUENCY RATING 10 TO 500 HZ
  • CABLE TYPE UTP
  • HI6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HI607AE
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details