Hubbell Incorporated Patch Cord HI607AA

Description
CATEGORY 6 TYPE 7 FT 7 LENGTH IN FT 24 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL BOOT END STYLE STANDARD RJ45 CONNECTOR AT ONE END STANDARD RJ45 CONNECTOR AT OTHER END HUBBELL[R] BRAND FREQUENCY RATING 10 TO 500 HZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
Datasheet
Description
CATEGORY 6 TYPE 7 FT 7 LENGTH IN FT 24 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL BOOT END STYLE STANDARD RJ45 CONNECTOR AT ONE END STANDARD RJ45 CONNECTOR AT OTHER END HUBBELL[R] BRAND FREQUENCY RATING 10 TO 500 HZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HI607AA - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HI607AA
Patch Cord HI607AA
CATEGORY 6 TYPE 7 FT 7 LENGTH IN FT 24 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL BOOT END STYLE STANDARD RJ45 CONNECTOR AT ONE END STANDARD RJ45 CONNECTOR AT OTHER END HUBBELL[R] BRAND FREQUENCY RATING 10 TO 500 HZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
  • CATEGORY 6 TYPE
  • 7 FT
  • 7 LENGTH IN FT
  • 24 AWG CONDUCTOR SIZE
  • THERMOPLASTIC JACKET MATERIAL
  • BOOT END STYLE
  • STANDARD RJ45 CONNECTOR AT ONE END
  • STANDARD RJ45 CONNECTOR AT OTHER END
  • HUBBELL[R] BRAND
  • FREQUENCY RATING 10 TO 500 HZ, CABLE TYPE UTP
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HI607AA
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG316D - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details