Hubbell Incorporated Compression Cable Lug HGBL06DA

Description
TIN PLATED SOLID COPPER MATERIAL BLUE COLOR UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING STRAIGHT BARREL TYPE GROUND&BOND BRAND LUG STYLE DOUBLE HGBL MODEL
Datasheet
Description
TIN PLATED SOLID COPPER MATERIAL BLUE COLOR UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING STRAIGHT BARREL TYPE GROUND&BOND BRAND LUG STYLE DOUBLE HGBL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - HGBL06DA - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
HGBL06DA
Compression Cable Lug HGBL06DA
TIN PLATED SOLID COPPER MATERIAL BLUE COLOR UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING STRAIGHT BARREL TYPE GROUND&BOND BRAND LUG STYLE DOUBLE HGBL MODEL
  • TIN PLATED SOLID COPPER MATERIAL
  • BLUE COLOR
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • 2 PAD HOLE(S)
  • 0.75 INCH PAD HOLE SPACING
  • STRAIGHT BARREL TYPE
  • GROUND&BOND BRAND
  • LUG STYLE DOUBLE
  • HGBL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number HGBL06DA
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details