Hubbell Electrical Products Explosionproof Fluorescent Fixture HFX-265-303

Description
48 INCH 0 DEG F MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE UL 844, UL 1570, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7C/7D/9E/9F/9G ENCLOSURE 3 LAMP(S) 32 W LAMP WATTAGE COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL .75 HUB SIZE IN INCH 120 TO 277 V AT 60 HZ BALLAST/LINE VOLTAGE 0.75 HUB SIZE - FRACTIONAL WHITE BAKED ENAMEL FINISHED EXTRUDED ALUMINUM REFLECTOR TYPE KILLARK[R] BRAND APPLICATION HAZARDOUS/WET LOCATION HUB SIZE IN INCH - UOM IN HFX MODEL
Datasheet
Description
48 INCH 0 DEG F MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE UL 844, UL 1570, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7C/7D/9E/9F/9G ENCLOSURE 3 LAMP(S) 32 W LAMP WATTAGE COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL .75 HUB SIZE IN INCH 120 TO 277 V AT 60 HZ BALLAST/LINE VOLTAGE 0.75 HUB SIZE - FRACTIONAL WHITE BAKED ENAMEL FINISHED EXTRUDED ALUMINUM REFLECTOR TYPE KILLARK[R] BRAND APPLICATION HAZARDOUS/WET LOCATION HUB SIZE IN INCH - UOM IN HFX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fluorescent Fixture - HFX-265-303 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Fluorescent Fixture
HFX-265-303
Explosionproof Fluorescent Fixture HFX-265-303
48 INCH 0 DEG F MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE UL 844, UL 1570, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7C/7D/9E/9F/9G ENCLOSURE 3 LAMP(S) 32 W LAMP WATTAGE COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL .75 HUB SIZE IN INCH 120 TO 277 V AT 60 HZ BALLAST/LINE VOLTAGE 0.75 HUB SIZE - FRACTIONAL WHITE BAKED ENAMEL FINISHED EXTRUDED ALUMINUM REFLECTOR TYPE KILLARK[R] BRAND APPLICATION HAZARDOUS/WET LOCATION HUB SIZE IN INCH - UOM IN HFX MODEL
  • 48 INCH
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 3/4 INCH HUB SIZE
  • UL 844, UL 1570, CSA C22.2 APPROVAL
  • ELECTRONIC BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7C/7D/9E/9F/9G ENCLOSURE
  • 3 LAMP(S)
  • 32 W LAMP WATTAGE
  • COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL
  • .75 HUB SIZE IN INCH
  • 120 TO 277 V AT 60 HZ BALLAST/LINE VOLTAGE
  • 0.75 HUB SIZE - FRACTIONAL
  • WHITE BAKED ENAMEL FINISHED EXTRUDED ALUMINUM REFLECTOR TYPE
  • KILLARK[R] BRAND
  • APPLICATION HAZARDOUS/WET LOCATION
  • HUB SIZE IN INCH - UOM IN
  • HFX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number HFX-265-303
Product Name Explosionproof Fluorescent Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details