Hubbell Incorporated Fiber Optic Cable HFCD14012P3BK

Description
TIGHT BUFFERED CABLE TYPE UL 910, CSA FT6 APPROVAL INDOOR/OUTDOOR, COMMERCIAL AND MEDICAL APPLICATION -20 TO 85 DEG C OPERATING TEMPERATURE MULTIMODE FIBER TYPE 3.7 INCH BENDING RADIUS 50 MICROMETER FIBER SIZE 0.25 INCH CONDUCTOR DIAMETER OFNP/FT6 JACKET RATING 12 FIBER(S) OPTICHANNEL[TM] BRAND JACKET COLOR BLACK MAXIMUM OPERATING TENSILE STRENGTH 45 LB HFCD14 MODEL
Datasheet
Description
TIGHT BUFFERED CABLE TYPE UL 910, CSA FT6 APPROVAL INDOOR/OUTDOOR, COMMERCIAL AND MEDICAL APPLICATION -20 TO 85 DEG C OPERATING TEMPERATURE MULTIMODE FIBER TYPE 3.7 INCH BENDING RADIUS 50 MICROMETER FIBER SIZE 0.25 INCH CONDUCTOR DIAMETER OFNP/FT6 JACKET RATING 12 FIBER(S) OPTICHANNEL[TM] BRAND JACKET COLOR BLACK MAXIMUM OPERATING TENSILE STRENGTH 45 LB HFCD14 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - HFCD14012P3BK - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Cable
HFCD14012P3BK
Fiber Optic Cable HFCD14012P3BK
TIGHT BUFFERED CABLE TYPE UL 910, CSA FT6 APPROVAL INDOOR/OUTDOOR, COMMERCIAL AND MEDICAL APPLICATION -20 TO 85 DEG C OPERATING TEMPERATURE MULTIMODE FIBER TYPE 3.7 INCH BENDING RADIUS 50 MICROMETER FIBER SIZE 0.25 INCH CONDUCTOR DIAMETER OFNP/FT6 JACKET RATING 12 FIBER(S) OPTICHANNEL[TM] BRAND JACKET COLOR BLACK MAXIMUM OPERATING TENSILE STRENGTH 45 LB HFCD14 MODEL
  • TIGHT BUFFERED CABLE TYPE
  • UL 910, CSA FT6 APPROVAL
  • INDOOR/OUTDOOR, COMMERCIAL AND MEDICAL APPLICATION
  • -20 TO 85 DEG C OPERATING TEMPERATURE
  • MULTIMODE FIBER TYPE
  • 3.7 INCH BENDING RADIUS
  • 50 MICROMETER FIBER SIZE
  • 0.25 INCH CONDUCTOR DIAMETER
  • OFNP/FT6 JACKET RATING
  • 12 FIBER(S)
  • OPTICHANNEL[TM] BRAND
  • JACKET COLOR BLACK
  • MAXIMUM OPERATING TENSILE STRENGTH 45 LB
  • HFCD14 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Fiber Optic Cables
Product Number HFCD14012P3BK
Product Name Fiber Optic Cable
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5357531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; Pigtail
View Details