Description
CATEGORY 6 TYPE
GRAY COLOR
15 FT
UL 1863, UL (CANADA AND US), ETL (US) APPROVAL
28 AWG CONDUCTOR SIZE
FLAME RETARDANT PVC JACKET MATERIAL
BOOTLESS END STYLE
CMR JACKET RATING
STRANDED CONDUCTOR CONSTRUCTION
ROHS COMPLIANT
CABLE TYPE UTP
OUTER DIAMETER 0.155 INCH
MATERIAL POLYCARBONATE (PLUG BODY/PLUG BOOT)
CONTACT PLATING 50 MICRO INCH GOLD WITH 100 MICRO INCH UNDER PLATING
CABLE TO PLUG TENSILE STRENGTH 20 LB
APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2