Hubbell Incorporated Patch Cord HCL6AW07

Description
CATEGORY 6A TYPE WHITE COLOR 7 FT UL 1863 APPROVAL 28 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BOOTLESS END STYLE CMR JACKET RATING STRANDED CONDUCTOR CONSTRUCTION ROHS COMPLIANT CABLE TYPE F/UTP OUTER DIAMETER 0.186 INCH MATERIAL POLYCARBONATE (PLUG BODY/PLUG BOOT) CONTACT PLATING 50 MICRO INCH GOLD WITH 100 MICRO INCH UNDER PLATING CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet
Description
CATEGORY 6A TYPE WHITE COLOR 7 FT UL 1863 APPROVAL 28 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BOOTLESS END STYLE CMR JACKET RATING STRANDED CONDUCTOR CONSTRUCTION ROHS COMPLIANT CABLE TYPE F/UTP OUTER DIAMETER 0.186 INCH MATERIAL POLYCARBONATE (PLUG BODY/PLUG BOOT) CONTACT PLATING 50 MICRO INCH GOLD WITH 100 MICRO INCH UNDER PLATING CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HCL6AW07 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HCL6AW07
Patch Cord HCL6AW07
CATEGORY 6A TYPE WHITE COLOR 7 FT UL 1863 APPROVAL 28 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BOOTLESS END STYLE CMR JACKET RATING STRANDED CONDUCTOR CONSTRUCTION ROHS COMPLIANT CABLE TYPE F/UTP OUTER DIAMETER 0.186 INCH MATERIAL POLYCARBONATE (PLUG BODY/PLUG BOOT) CONTACT PLATING 50 MICRO INCH GOLD WITH 100 MICRO INCH UNDER PLATING CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
  • CATEGORY 6A TYPE
  • WHITE COLOR
  • 7 FT
  • UL 1863 APPROVAL
  • 28 AWG CONDUCTOR SIZE
  • FLAME RETARDANT PVC JACKET MATERIAL
  • BOOTLESS END STYLE
  • CMR JACKET RATING
  • STRANDED CONDUCTOR CONSTRUCTION
  • ROHS COMPLIANT
  • CABLE TYPE F/UTP
  • OUTER DIAMETER 0.186 INCH
  • MATERIAL POLYCARBONATE (PLUG BODY/PLUG BOOT)
  • CONTACT PLATING 50 MICRO INCH GOLD WITH 100 MICRO INCH UNDER PLATING
  • CABLE TO PLUG TENSILE STRENGTH 20 LB
  • APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HCL6AW07
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Breakout to Lead Only, 20 AWG wire - 1011-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details