Hubbell Incorporated Patch Cord HCL6AGY15

Description
CATEGORY 6A TYPE GRAY COLOR 15 FT UL 1863 APPROVAL 28 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BOOTLESS END STYLE CMR JACKET RATING STRANDED CONDUCTOR CONSTRUCTION ROHS COMPLIANT CABLE TYPE F/UTP OUTER DIAMETER 0.186 INCH MATERIAL POLYCARBONATE (PLUG BODY/PLUG BOOT) CONTACT PLATING 50 MICRO INCH GOLD WITH 100 MICRO INCH UNDER PLATING CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet
Description
CATEGORY 6A TYPE GRAY COLOR 15 FT UL 1863 APPROVAL 28 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BOOTLESS END STYLE CMR JACKET RATING STRANDED CONDUCTOR CONSTRUCTION ROHS COMPLIANT CABLE TYPE F/UTP OUTER DIAMETER 0.186 INCH MATERIAL POLYCARBONATE (PLUG BODY/PLUG BOOT) CONTACT PLATING 50 MICRO INCH GOLD WITH 100 MICRO INCH UNDER PLATING CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HCL6AGY15 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HCL6AGY15
Patch Cord HCL6AGY15
CATEGORY 6A TYPE GRAY COLOR 15 FT UL 1863 APPROVAL 28 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BOOTLESS END STYLE CMR JACKET RATING STRANDED CONDUCTOR CONSTRUCTION ROHS COMPLIANT CABLE TYPE F/UTP OUTER DIAMETER 0.186 INCH MATERIAL POLYCARBONATE (PLUG BODY/PLUG BOOT) CONTACT PLATING 50 MICRO INCH GOLD WITH 100 MICRO INCH UNDER PLATING CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
  • CATEGORY 6A TYPE
  • GRAY COLOR
  • 15 FT
  • UL 1863 APPROVAL
  • 28 AWG CONDUCTOR SIZE
  • FLAME RETARDANT PVC JACKET MATERIAL
  • BOOTLESS END STYLE
  • CMR JACKET RATING
  • STRANDED CONDUCTOR CONSTRUCTION
  • ROHS COMPLIANT
  • CABLE TYPE F/UTP
  • OUTER DIAMETER 0.186 INCH
  • MATERIAL POLYCARBONATE (PLUG BODY/PLUG BOOT)
  • CONTACT PLATING 50 MICRO INCH GOLD WITH 100 MICRO INCH UNDER PLATING
  • CABLE TO PLUG TENSILE STRENGTH 20 LB
  • APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HCL6AGY15
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG179 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details