Hubbell Incorporated Patch Cord HCL6AB10

Description
CATEGORY 6A TYPE BLUE COLOR 10 FT UL 1863 APPROVAL 28 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BOOTLESS END STYLE CMR JACKET RATING STRANDED CONDUCTOR CONSTRUCTION ROHS COMPLIANT CABLE TYPE F/UTP OUTER DIAMETER 0.186 INCH MATERIAL POLYCARBONATE (PLUG BODY/PLUG BOOT) CONTACT PLATING 50 MICRO INCH GOLD WITH 100 MICRO INCH UNDER PLATING CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet
Description
CATEGORY 6A TYPE BLUE COLOR 10 FT UL 1863 APPROVAL 28 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BOOTLESS END STYLE CMR JACKET RATING STRANDED CONDUCTOR CONSTRUCTION ROHS COMPLIANT CABLE TYPE F/UTP OUTER DIAMETER 0.186 INCH MATERIAL POLYCARBONATE (PLUG BODY/PLUG BOOT) CONTACT PLATING 50 MICRO INCH GOLD WITH 100 MICRO INCH UNDER PLATING CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HCL6AB10 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HCL6AB10
Patch Cord HCL6AB10
CATEGORY 6A TYPE BLUE COLOR 10 FT UL 1863 APPROVAL 28 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BOOTLESS END STYLE CMR JACKET RATING STRANDED CONDUCTOR CONSTRUCTION ROHS COMPLIANT CABLE TYPE F/UTP OUTER DIAMETER 0.186 INCH MATERIAL POLYCARBONATE (PLUG BODY/PLUG BOOT) CONTACT PLATING 50 MICRO INCH GOLD WITH 100 MICRO INCH UNDER PLATING CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
  • CATEGORY 6A TYPE
  • BLUE COLOR
  • 10 FT
  • UL 1863 APPROVAL
  • 28 AWG CONDUCTOR SIZE
  • FLAME RETARDANT PVC JACKET MATERIAL
  • BOOTLESS END STYLE
  • CMR JACKET RATING
  • STRANDED CONDUCTOR CONSTRUCTION
  • ROHS COMPLIANT
  • CABLE TYPE F/UTP
  • OUTER DIAMETER 0.186 INCH
  • MATERIAL POLYCARBONATE (PLUG BODY/PLUG BOOT)
  • CONTACT PLATING 50 MICRO INCH GOLD WITH 100 MICRO INCH UNDER PLATING
  • CABLE TO PLUG TENSILE STRENGTH 20 LB
  • APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HCL6AB10
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

ArmorConnect 3-PH Power Media drop cable - 280-PWRM24H-M8 - Allen-Bradley / Rockwell Automation
Specs
Application Power Cable
Product Type Patch
View Details
RF Cables And RF Cable Assemblies - NZ500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details