Hubbell Incorporated Patch Cord HC6P10

Description
CATEGORY 6 TYPE PURPLE COLOR 10 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6 MODEL
Datasheet
Description
CATEGORY 6 TYPE PURPLE COLOR 10 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HC6P10 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HC6P10
Patch Cord HC6P10
CATEGORY 6 TYPE PURPLE COLOR 10 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6 MODEL
  • CATEGORY 6 TYPE
  • PURPLE COLOR
  • 10 FT
  • UL 1863 APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BOOTLESS END STYLE
  • NEXTSPEED[R] BRAND
  • CABLE TYPE UTP
  • HC6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HC6P10
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG214T - kTB Solutions
Specs
Application RF
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details