Hubbell Incorporated Patch Cord HC6BK12

Description
CATEGORY 6 TYPE BLACK COLOR 12 FT UL 1863, UL (CANADA AND US), ETL (US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BOOTLESS END STYLE CM JACKET RATING CABLE TYPE UTP APPLICABLE STANDARD TIA-568-C.2
Description
CATEGORY 6 TYPE BLACK COLOR 12 FT UL 1863, UL (CANADA AND US), ETL (US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BOOTLESS END STYLE CM JACKET RATING CABLE TYPE UTP APPLICABLE STANDARD TIA-568-C.2

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Patch Cord
HC6BK12
Patch Cord HC6BK12
CATEGORY 6 TYPE BLACK COLOR 12 FT UL 1863, UL (CANADA AND US), ETL (US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BOOTLESS END STYLE CM JACKET RATING CABLE TYPE UTP APPLICABLE STANDARD TIA-568-C.2
  • CATEGORY 6 TYPE
  • BLACK COLOR
  • 12 FT
  • UL 1863, UL (CANADA AND US), ETL (US) APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • FLAME RETARDANT PVC JACKET MATERIAL
  • BOOTLESS END STYLE
  • CM JACKET RATING
  • CABLE TYPE UTP
  • APPLICABLE STANDARD TIA-568-C.2
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HC6BK12
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA480 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details