Hubbell Incorporated Patch Cord HC6B50

Description
CATEGORY 6 TYPE BLUE COLOR 50 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6 MODEL
Datasheet
Description
CATEGORY 6 TYPE BLUE COLOR 50 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HC6B50 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HC6B50
Patch Cord HC6B50
CATEGORY 6 TYPE BLUE COLOR 50 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6 MODEL
  • CATEGORY 6 TYPE
  • BLUE COLOR
  • 50 FT
  • UL 1863 APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BOOTLESS END STYLE
  • NEXTSPEED[R] BRAND
  • CABLE TYPE UTP
  • HC6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HC6B50
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Test Cable, RG174/U - 4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details